IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark France United States Switzerland Italy Austria China Ukraine Sweden Finland Venezuela India Russian Federation Romania Luxembourg  More >> Country Language: English

Start > telephones > Philips VOIP3211S/01

VOIP3211S Internet/ DECT phone

Brand: Philips
Product code: VOIP3211S/01
EAN/UPC code: 8710895918572
Category: telephones 
 PDF specs

VOIP3211S Internet Telephony
VOIP3211S/01 Philips
15k

Call for free
With the VOIP 321 you can make free Skype calls as well as normal landline calls. You can make and take calls on both networks from one single handset, and you can see who is on-line without going to the PC, just by looking at the display.

Skype freely

Free calls worldwide via Skype to any other Skype users
With Skype you can enjoy making free ... More>>>

Specs
Alternatives
Options
Technical details
Type DECT
Backlit keypad Yes (Amber)
Base station keys Paging key
Handset keys Line
Dialling keypad
Phonebook
Call log
Redial
Skype
Loudspeaker
Handset Yes
Ringer type polyphonic
Fully Integrated with Skype Yes
Ring profiles Landline/Internet distinction
programmable
Phone features
Speakerphone Yes
Polyphonic ring
Hands-free mode
Multi handset capability 5
Number of melodies 10
Call management
Conference call capability
Direct call Yes
Call log entries 15 missed & 5 received
Redialing
Call management Caller ID
Call Waiting
Call on Hold
Message Waiting
Call Transfer
Management features
Volume control 5-level earpiece and loudspeaker volume control
Edit user status on the phone Yes
Navigation key
Keypad illumination
User interface Skype on LED
Memory
Phonebook capacity 50 names and numbers
Redial list capacity 10 calls
Display
Display Backlight: Amber
Backlight colour Amber
Display contacts list status Yes
Display number of colours Monochrome
Connectivity
Interface USB 1.1
Wireless connections
PC connection port Use all functions of the PC to establish your phone calls
USB specification USB 1.1 specification
USB speed Full 12Mbps
Networking
Radio RF power <250mW
Cabling technology USB 1.1
Colour
Colour of product White
System requirements
Compatible operating systems Microsoft Windows XP
Microsoft Windows 2000
Minimum RAM 128 MB
Minimum hard disk space 30MB or more
System requirements
Minimum processor Pentium-based PC with 400 MHz CPU or better
CD-ROM or DVD-ROM drive required Yes
Internet connection required 33.6 kbps or faster (Broadband preferred)
USB required Free USB port
Minimum system requirements 33.6 kbps
CD-ROM / DVD-ROM Drive
Compatibility Skype,PC
Environmental conditions
Operating temperature range (T-T) 0 - 50 °C
Operating humidity range Operation & Storage: Up to 95% at 40°C
Temperature measurement range Operation: 0 to +50°C
Storage: -25°C to +70°C
Storage temperature range (T-T) -25-70 °C
Energy management
Battery type AAA NiMH
Talk time 10 hours
Standby time > 100 hours
Number of batteries supported 2
Battery technology Nickel Metal Hydride
USB powered
Power supply type 230VAC - 9V/150 mA, 230VAC -9V/300 mA
Power requirements Charger: 230VAC to 9V/150 mA - Base: 230VAC to 9V/300 mA
Power supply 2 W
Supported batteries Yes
Certificates
Compliance industry standards EN 300176 (radio)
Safety EN 60950
Electromagnetic compatibility EN 301489-1 and EN 301489-17
Certification -EN 301489-1
-EN 301489-17
Illumination/Alarms
Power LED Green
LED indicators Skype on LED
Packaging content
Analog line cable Yes
Base included Yes
Charger Yes
CD-ROM Yes
Quick start guide Yes
16 offers, from 55.04  

Product comments
bertvanmoortel
2007-01-08 21:02:04
Ik kocht deze telefoon, maar het programma van philips start automatisch meteen op nadat computer werd ingeschakeld, gevolgd door het opstarten van skype. Ik kan dit niet wijzigingen, zelfs niet via instellingen skype. Hoe kan dit afgelegd worden ?

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box